Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated KBX088

Description
The KBX088 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX088 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated - KBX088 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated
KBX088
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated KBX088
The KBX088 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX088 N-BK7 Bi-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, N-BK7 bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX088
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
Edge Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -100 mm FL, 1064 nm - CSV100AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated - 39213 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 30.7 mm (1.21 inch)
Center Thickness 6.7 mm (0.2638 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 150 mm FL, Uncoated - CKX20 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 3.5 mm (0.1378 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 650-1000nm - KBX049AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details