Newport MKS Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550nm KBC079AR.18

Description
The KBC079AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC079AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550nm - KBC079AR.18 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550nm
KBC079AR.18
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550nm KBC079AR.18
The KBC079AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC079AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC079AR.18
Product Name Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550nm
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.88 mm (0.2315 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 1064nm - KBX058AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x12.7mm, -12.7mm FL, Uncoated - CKV012 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 15.0 mm EFL, Uncoated - KPA12 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 11.54 mm (0.4543 inch)
Center Thickness 5.5 mm (0.2165 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 1064nm - KBX037AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details