Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 710 nm Center, 50 nm Bandwidth HPX710-50

Description
The HPX710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 750-880 nm.
Request a Quote
Description
The HPX710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 750-880 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 710 nm Center, 50 nm Bandwidth - HPX710-50 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 710 nm Center, 50 nm Bandwidth
HPX710-50
Bandpass Filter, Fluorescence, 25.0 mm, 710 nm Center, 50 nm Bandwidth HPX710-50
The HPX710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 750-880 nm.

The HPX710-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 710 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 750-880 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX710-50
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 710 nm Center, 50 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

UV Bandpass Filter, 25.4 mm, 206±2 nm Center, 12±2 nm FWHM - 10BPF10-206 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Filter, Mercury Line, 25.4 mm, 334.1±2 nm Center, 12±2nm FWHM - 10MLF10-334 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 8.89 mm (0.3500 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 380±2 nm Center, 12±2 nm FWHM - 20BPF10-380 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Colored Glass Filter, Coated, 50.8x50.8 mm, UV Bandpass, U330 - FSQ-U330-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details