Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 485 nm Center, 30 nm Bandwidth HPX485-30

Description
The HPX485-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 485 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 520-570 nm.
Request a Quote
Description
The HPX485-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 485 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 520-570 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 485 nm Center, 30 nm Bandwidth - HPX485-30 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 485 nm Center, 30 nm Bandwidth
HPX485-30
Bandpass Filter, Fluorescence, 25.0 mm, 485 nm Center, 30 nm Bandwidth HPX485-30
The HPX485-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 485 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 520-570 nm.

The HPX485-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 485 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 520-570 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX485-30
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 485 nm Center, 30 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filter, Coated, Ø12.7 mm, UV Bandpass, UG11 - FR-UG11-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 0.8 OD at 546.1 nm - FR-OD80 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.7 OD at 632.8 nm - FSQ-ND07 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 500±10 nm, 70±30 nm FWHM - 20BPF70-500 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.33 mm (0.1310 inch)
View Details