Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 695 nm Center, 50 nm Bandwidth HPM695-50

Description
The HPM695-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 695 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 595-660 nm.
Request a Quote
Description
The HPM695-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 695 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 595-660 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 695 nm Center, 50 nm Bandwidth - HPM695-50 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 695 nm Center, 50 nm Bandwidth
HPM695-50
Bandpass Filter, Fluorescence, 25.0 mm, 695 nm Center, 50 nm Bandwidth HPM695-50
The HPM695-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 695 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 595-660 nm.

The HPM695-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 695 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 595-660 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM695-50
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 695 nm Center, 50 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

UV Bandpass Filter, 25.4 mm, 295±2 nm Center, 12±2 nm FWHM - 10BPF10-295 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 570±2 nm Center, 10±2 nm FWHM - 10BPF10-570 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 309 nm Cut-on, WG.305 Glass - FSQ-WG305 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 670±2 nm Center, 11±2 nm FWHM - 10BPF10-670 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details