Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 640 nm Center, 70 nm Bandwidth HPM640-70

Description
The HPM640-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 70 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-565 nm.
Request a Quote
Description
The HPM640-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 70 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-565 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 640 nm Center, 70 nm Bandwidth - HPM640-70 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 640 nm Center, 70 nm Bandwidth
HPM640-70
Bandpass Filter, Fluorescence, 25.0 mm, 640 nm Center, 70 nm Bandwidth HPM640-70
The HPM640-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 70 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-565 nm.

The HPM640-70 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 640 nm and nominal bandwidth of 70 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-565 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM640-70
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 640 nm Center, 70 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, UV-Blue Bandpass, BG3 Glass - FSQ-BG3 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 580±2 nm, 10±2 nm FWHM - 20BPF10-580 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 3.0 OD - FBS-ND30 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 550±2 nm, 10±2 nm FWHM - 20BPF10-550 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details