Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 600 nm Center, 60 nm Bandwidth HPM600-60

Description
The HPM600-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 600 nm and nominal bandwidth of 60 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 485-550 nm.
Request a Quote
Description
The HPM600-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 600 nm and nominal bandwidth of 60 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 485-550 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 600 nm Center, 60 nm Bandwidth - HPM600-60 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 600 nm Center, 60 nm Bandwidth
HPM600-60
Bandpass Filter, Fluorescence, 25.0 mm, 600 nm Center, 60 nm Bandwidth HPM600-60
The HPM600-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 600 nm and nominal bandwidth of 60 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 485-550 nm.

The HPM600-60 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 600 nm and nominal bandwidth of 60 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 485-550 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM600-60
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 600 nm Center, 60 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 460±2 nm Center, 10±2 nm FWHM - 20BPF10-460 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 500 nm Cut-off, 415-490 nm Transmission - 10SWF-500-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Colored Glass Filter, Coated, Ø25.4 mm, UV Bandpass, U330 - FSR-U330-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 470 nm Center, 30 nm Bandwidth - HPM470-30 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details