Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 585 nm Center, 40 nm Bandwidth HPM585-40

Description
The HPM585-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 585 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-558 nm.
Request a Quote
Description
The HPM585-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 585 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-558 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 585 nm Center, 40 nm Bandwidth - HPM585-40 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 585 nm Center, 40 nm Bandwidth
HPM585-40
Bandpass Filter, Fluorescence, 25.0 mm, 585 nm Center, 40 nm Bandwidth HPM585-40
The HPM585-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 585 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-558 nm.

The HPM585-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 585 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 490-558 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM585-40
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 585 nm Center, 40 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 750±3.5 nm, 25±3.5 nm FWHM - 20BPF25-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.97 mm (0.1170 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 515 nm Cut-on, OG515 Glass - FSQ-OG515 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Colored Glass Filter, Coated, 50.8x50.8 mm, UV Bandpass, UG11 - FSQ-UG11-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
UV Bandpass Filter, 25.4 mm, 260±3 nm Center, 11±3 nm FWHM - 10BPF10-260 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details