Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 480 nm Center, 40 nm Bandwidth HPM480-40

Description
The HPM480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 400-454 nm.
Request a Quote
Description
The HPM480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 400-454 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 480 nm Center, 40 nm Bandwidth - HPM480-40 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 480 nm Center, 40 nm Bandwidth
HPM480-40
Bandpass Filter, Fluorescence, 25.0 mm, 480 nm Center, 40 nm Bandwidth HPM480-40
The HPM480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 400-454 nm.

The HPM480-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick bandpass filter with nominal center wavelength at 480 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 400-454 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM480-40
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 480 nm Center, 40 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 460±2 nm Center, 10±2 nm FWHM - 20BPF10-460 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Bandpass Filter, 25.4 mm, 660±2 nm Center, 11±2 nm FWHM - 10BPF10-660 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Longpass Filter, Colored Glass, 12.7 mm, 455 nm Cut-on, GG455 Glass - FR-GG455 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
High-Energy Pinhole, Molybdenum, 10 µm, 900 Series - 900PH-10 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details