Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 765-860 nm Trans. HPD760

Description
The HPD760 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95% from 675- 737 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD760 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95% from 675- 737 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 765-860 nm Trans. - HPD760 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 765-860 nm Trans.
HPD760
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 765-860 nm Trans. HPD760
The HPD760 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95% from 675- 737 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD760 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 765 - 860 nm and high reflectance (≥ 95% from 675- 737 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD760
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 765-860 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 3.0 OD at 546.1 nm - FSQ-OD300 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread - 910PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 335 nm Cut-on - 5CGA-335 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Bandpass Filter, 25.4 mm, 510±2 nm Center, 10±2 nm FWHM - 10BPF10-510 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details