Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 692-760 nm Trans. HPD680

Description
The HPD680 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 692 - 760 nm and high reflectance (≥ 95% from 590- 667 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD680 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 692 - 760 nm and high reflectance (≥ 95% from 590- 667 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 692-760 nm Trans. - HPD680 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 692-760 nm Trans.
HPD680
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 692-760 nm Trans. HPD680
The HPD680 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 692 - 760 nm and high reflectance (≥ 95% from 590- 667 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD680 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 692 - 760 nm and high reflectance (≥ 95% from 590- 667 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD680
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 692-760 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread - 910PH-50 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filter, 25.4 mm, 570±2 nm Center, 10±2 nm FWHM - 10BPF10-570 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD - FBS-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 780 nm Cut-on - 10CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details