Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. HPD570

Description
The HPD570 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD570 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. - HPD570 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans.
HPD570
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. HPD570
The HPD570 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD570 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD570
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Colored Glass, 12.7 mm, Blue Bandpass, BG40 Glass - FR-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 2.5 OD at 632.8 nm - FRQ-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 550 nm Cut-off, 415-540 nm Transmission - 10SWF-550-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Shortpass Filter, 25.0 nm, 1050 nm Cut-off, 485-1036 nm Transmission - 10SWF-1050-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details