Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. HPD565

Description
The HPD565 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD565 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. - HPD565 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans.
HPD565
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans. HPD565
The HPD565 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD565 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 587 - 650 nm and high reflectance (≥ 95% from 500- 565 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD565
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 587-650 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 12.7 mm, 455 nm Cut-on, GG455 Glass - FR-GG455 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 420 nm Cut-on - 20CGA-420 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 680±2 nm Center, 11±2 nm FWHM - 10BPF10-680 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 500±10 nm, 70±30 nm FWHM - 20BPF70-500 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.33 mm (0.1310 inch)
View Details