Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 512-570 nm Trans. HPD495

Description
The HPD495 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95% from 440- 492 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD495 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95% from 440- 492 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 512-570 nm Trans. - HPD495 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 512-570 nm Trans.
HPD495
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 512-570 nm Trans. HPD495
The HPD495 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95% from 440- 492 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD495 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 512 - 570 nm and high reflectance (≥ 95% from 440- 492 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD495
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 512-570 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 2.0 OD at 632.8 nm - FRQ-ND20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm - 900PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 645 nm Cut-on - 20CGA-645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 850 nm Cut-off, 475-835 nm Transmission - 10SWF-850-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details