The FS-3R-P Absorptive Neutral Density Filter Set is a set of nine 1 inch (25.4 mm) diameter absorptive neutral density filters with assorted Optical Densities providing broadband attenuation for the visible to near-infrared region, and includes a storage box. These filters are precision polished for demanding research or OEM applications. Each filter's Optical Density is permanently marked on the filter and is shipped with a transmission curve. Our unique assortment of filters permits easy selection of any desired density from 0 to 8 with 0.1 OD resolution by using individual filters or a combination of filters. The total filter set range is 0 to 8 OD. Optical density (OD) is defined by the relationship: OD = -log(T) or T = 10-OD, where T is transmission (0≤T≤1). The density of a series of filters, unlike transmission, is additive. Custom densities can therefore be obtained by stacking filters, however stacking an excessive number of filters can lead to numerous unwanted back reflections. Due to the absorptive nature of the filter glass, use with high power lasers should be avoided. Power levels less than 30 W/cm2 are advised. Products included in this set are listed below. Please note this set has two FSR-OD05.
| Newport MKS | |
|---|---|
| Product Category | Fiber Optic Filters |
| Product Number | FS-3R-P |
| Product Name | ND Filter Set, Absorptive, 25.4 mm, Qty 9 |