Newport MKS Infrared Neutral Density Filter, 25.4 mm, 2.0 OD, ±3% Tolerance FIR-ND20

Description
The FIR-ND20 Infrared Neutral Density Filter is a 1 inch (25.4 mm) diameter infrared neutral density filter with an optical density of 2.0, and ±3% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.
Request a Quote
Description
The FIR-ND20 Infrared Neutral Density Filter is a 1 inch (25.4 mm) diameter infrared neutral density filter with an optical density of 2.0, and ±3% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Neutral Density Filter, 25.4 mm, 2.0 OD, ±3% Tolerance - FIR-ND20 - Newport MKS
Irvine, CA, United States
Infrared Neutral Density Filter, 25.4 mm, 2.0 OD, ±3% Tolerance
FIR-ND20
Infrared Neutral Density Filter, 25.4 mm, 2.0 OD, ±3% Tolerance FIR-ND20
The FIR-ND20 Infrared Neutral Density Filter is a 1 inch (25.4 mm) diameter infrared neutral density filter with an optical density of 2.0, and ±3% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.

The FIR-ND20 Infrared Neutral Density Filter is a 1 inch (25.4 mm) diameter infrared neutral density filter with an optical density of 2.0, and ±3% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FIR-ND20
Product Name Infrared Neutral Density Filter, 25.4 mm, 2.0 OD, ±3% Tolerance
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 695 nm Cut-on, RG695 Glass - FSQ-RG695 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
UV Bandpass Filter, 25.4 mm, 265±2 nm Center, 12±2 nm FWHM - 10BPF10-265 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, UV Bandpass, UG5 Glass - FSQ-UG5 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm - FBR-ND10 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details