Newport MKS Optical Filter Holder, Drop-in, 50.8 mm Optics FH-2S

Description
The FH-2S Filter Holder is designed to securely mount 2.0 inch (50.8mm) round or square filters in a three-sided, spring-loaded, v-groove clamp and still allow for quick and easy interchange of the optic. Simply squeeze on the lower portion of the spring-loaded Delrin arm and insert the filter. When the arm is released, the filter will be held firmly in place. The FH-2S Filter Holder incorporates a counter bored clearance hole in its base, compatible with both 8-32 and M4 screws, allowing for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. And, like the FH-R Series, the FH-2S has two sets of threaded and clearance holes on the face of its base for use in stacking.
Request a Quote
Description
The FH-2S Filter Holder is designed to securely mount 2.0 inch (50.8mm) round or square filters in a three-sided, spring-loaded, v-groove clamp and still allow for quick and easy interchange of the optic. Simply squeeze on the lower portion of the spring-loaded Delrin arm and insert the filter. When the arm is released, the filter will be held firmly in place. The FH-2S Filter Holder incorporates a counter bored clearance hole in its base, compatible with both 8-32 and M4 screws, allowing for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. And, like the FH-R Series, the FH-2S has two sets of threaded and clearance holes on the face of its base for use in stacking.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Holder, Drop-in, 50.8 mm Optics - FH-2S - Newport MKS
Irvine, CA, United States
Optical Filter Holder, Drop-in, 50.8 mm Optics
FH-2S
Optical Filter Holder, Drop-in, 50.8 mm Optics FH-2S
The FH-2S Filter Holder is designed to securely mount 2.0 inch (50.8mm) round or square filters in a three-sided, spring-loaded, v-groove clamp and still allow for quick and easy interchange of the optic. Simply squeeze on the lower portion of the spring-loaded Delrin arm and insert the filter. When the arm is released, the filter will be held firmly in place. The FH-2S Filter Holder incorporates a counter bored clearance hole in its base, compatible with both 8-32 and M4 screws, allowing for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. And, like the FH-R Series, the FH-2S has two sets of threaded and clearance holes on the face of its base for use in stacking.

The FH-2S Filter Holder is designed to securely mount 2.0 inch (50.8mm) round or square filters in a three-sided, spring-loaded, v-groove clamp and still allow for quick and easy interchange of the optic. Simply squeeze on the lower portion of the spring-loaded Delrin arm and insert the filter. When the arm is released, the filter will be held firmly in place. The FH-2S Filter Holder incorporates a counter bored clearance hole in its base, compatible with both 8-32 and M4 screws, allowing for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. And, like the FH-R Series, the FH-2S has two sets of threaded and clearance holes on the face of its base for use in stacking.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FH-2S
Product Name Optical Filter Holder, Drop-in, 50.8 mm Optics
Filter Shape Circular (optional feature); Square (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Shortpass, 25.4 mm, 950 nm Cut-off, 475-930 nm Transmission - 10SWF-950-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
High-Energy Pinhole, Molybdenum, 100 µm, 0.875-20 Thread - 910PH-100 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread - 910PH-50 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Laser Beam Combiner, Dichroic, 25mm, 633-647 nm Refl, 671-790 nm Trans - DCM15 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details