Newport MKS Optical Filter Mount, Stackable, 2.0 in. Diameter Optics FH-2R

Description
The FH-2R Stackable Filter Holder offers a convenient, economical system for mounting 2.0 inch diameter circular filters. The mounting system consists of a threaded holder with a Delrin retaining ring to hold the optic firmly but gently. In addition, the FH-2R has a set of M3 threaded and clearance holes located on the upper and lower face of the holder for ease in stacking. Two M3 Screws are included with each mount. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. The front of the holder also has two clearance holes, which can be used for face mounting or used with a threaded rod (not supplied) to form low-cost optical systems.
Request a Quote
Description
The FH-2R Stackable Filter Holder offers a convenient, economical system for mounting 2.0 inch diameter circular filters. The mounting system consists of a threaded holder with a Delrin retaining ring to hold the optic firmly but gently. In addition, the FH-2R has a set of M3 threaded and clearance holes located on the upper and lower face of the holder for ease in stacking. Two M3 Screws are included with each mount. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. The front of the holder also has two clearance holes, which can be used for face mounting or used with a threaded rod (not supplied) to form low-cost optical systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Mount, Stackable, 2.0 in. Diameter Optics - FH-2R - Newport MKS
Irvine, CA, United States
Optical Filter Mount, Stackable, 2.0 in. Diameter Optics
FH-2R
Optical Filter Mount, Stackable, 2.0 in. Diameter Optics FH-2R
The FH-2R Stackable Filter Holder offers a convenient, economical system for mounting 2.0 inch diameter circular filters. The mounting system consists of a threaded holder with a Delrin retaining ring to hold the optic firmly but gently. In addition, the FH-2R has a set of M3 threaded and clearance holes located on the upper and lower face of the holder for ease in stacking. Two M3 Screws are included with each mount. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. The front of the holder also has two clearance holes, which can be used for face mounting or used with a threaded rod (not supplied) to form low-cost optical systems.

The FH-2R Stackable Filter Holder offers a convenient, economical system for mounting 2.0 inch diameter circular filters. The mounting system consists of a threaded holder with a Delrin retaining ring to hold the optic firmly but gently. In addition, the FH-2R has a set of M3 threaded and clearance holes located on the upper and lower face of the holder for ease in stacking. Two M3 Screws are included with each mount. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on English and Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts. The front of the holder also has two clearance holes, which can be used for face mounting or used with a threaded rod (not supplied) to form low-cost optical systems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FH-2R
Product Name Optical Filter Mount, Stackable, 2.0 in. Diameter Optics
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 450±10 nm, 70±30 nm FWHM - 20BPF70-450 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.17 mm (0.1250 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 305 nm Cut-on - 20CGA-305 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 450±3.5 nm, 25±3.5 nm FWHM - 20BPF25-450 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 5.89 mm (0.2320 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 2.0 OD at 546.1 nm - FR-OD200 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details