Newport MKS Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6 FCL200

Description
The FCL200 is a Stepper Motor Linear Stage with 200 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.
Request a Quote Datasheet
Description
The FCL200 is a Stepper Motor Linear Stage with 200 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6 - FCL200 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6
FCL200
Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6 FCL200
The FCL200 is a Stepper Motor Linear Stage with 200 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.

The FCL200 is a Stepper Motor Linear Stage with 200 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI.
Cables and power supply sold separately.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number FCL200
Product Name Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6
Stroke or X-Axis Travel 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Triple Divide, 0.5 in, Y Pico, X Micro, 8-32, 1/4-20 - 9065-XY-NP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Motorized Goniometer, ±45° Travel Range, DC motor Drive, BGS80 - BGS80CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details