Newport MKS Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm F-LA11

Description
The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA) and a 6.24 mm focal length with 5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners
Request a Quote
Description
The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA) and a 6.24 mm focal length with 5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm - F-LA11 - Newport MKS
Irvine, CA, United States
Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm
F-LA11
Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm F-LA11
The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA) and a 6.24 mm focal length with 5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners

The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA) and a 6.24 mm focal length with 5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/11.5 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number F-LA11
Product Name Objective Lens, Laser Diode, Aspheric, 0.40 NA, 6.24 mm, 510-1550 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Bi-Convex, L-BAL35, 30 mm, 22.5 mm EFL, 650-1000 nm - KPA21AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 13.68 mm (0.5386 inch)
Center Thickness 14.4 mm (0.5669 inch)
View Details
Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 0.68 NA, 600-1050 nm - KGA330-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.33 mm (0.2490 inch)
Materials D-ZK3
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 150 mm EFL, 1000-1550 nm - CKX150AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 430-700 nm - 20LKT-1AR.14-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details