Easily locate and analyze light beams in the 750-1350 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 1.0 x 1.5 inch sensor encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket.
Wavelength Coverage From 700 to 1700 nm
These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns.
Protective Plastic Coating for Durability
The UV sensor cards features a protective polyester coating for durability and portability.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | F-IRC1-S |
| Product Name | IR Sensor Card, 750-1350 nm, 1 in. x 1.5 in. Sensor |
| Type | IR Sensor Card |