The F-CLX-8-3-2 is a manual fiber cleaver designed for cleaving singlemode optical fibers with a diameter of 125µm at an angle of 8 degrees. This angled cleaving technique minimizes back-reflection, achieving a return loss of approximately 60 dB, making it suitable for applications such as mechanical splicing in FTTx installations. The cleaver features a rugged construction for field use and operates with a stapler action for ease of use. It includes a detachable fiber holder for angled mechanical splices and an offcut bin for fiber shards. The diamond blade is replaceable and has an estimated life of over 20,000 cleaves, ensuring longevity and consistent performance. The device can be utilized both in the field and on a benchtop, with dimensions of 67mm x 40mm x 79mm and a weight of 170g.
The F-CLX-8-3-2 is the industry's simplest angled fiber cleaver. It is mainly used to remove back-reflections in FTTH applications and specifically for installing field-assembled FAST connectors. It can also be used to attach fiber to photonic chips. The F-CLX-8-3-2 fiber cleaver provides a typical end angle of 8° for SM or PM fiber and has excellent cleave repeatability. Back-reflection of better than -50 dB is achieved. The cleaver has a single stapler-action operation. The blade made from diamond is very long-lasting, easily providing 20,000 or more cleaves. This cleaver is purely mechanical and so can be used in the field without a power source. It uses a 16 mm wide detachable holder and includes a fiber shard bin.
Field Angled Fiber Cleaver
The F-CLX-8-3-2 Manual Angled Cleaver is designed to angle cleave a single 125 μm diameter singlemode optical fiber with the mirror-smooth, damage-free fiber core. Cleaving a singlemode fiber with the core at 8º from the perpendicular ensures the back-reflection will not be guided back down the fiber, and hence the return loss will be -60 dB or greater. 8° angled cleaves are used in mechanical splices to form a mechanical join for instance in FTTx applications. The cleaver can be used as a field tool or on the benchtop.
| Newport MKS | |
|---|---|
| Product Category | Fiber Optic Cleavers |
| Product Number | F-CLX-8-3-2 |
| Product Name | Fiber Cleaver, Manual, Angled 8 Degree |