Newport MKS Singlemode Fiber Coupler, F-LA22 for Laser Diodes F-1015LD

Description
The F-1015LD Precision Single-Mode Fiber Coupler is designed to use with laser diodes. It comes equipped with a steering F-LA22 Laser Diode Aspheric Objective Lens to achieve 0.1 μm resolution in a compact package. The objective lens is AR coated for high transmittance at 850, 1300, and 1550 nm and has an effective focal length of 11 mm. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. The objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.1 μm beam positioning resolution with negligible changes of incident angle at the fiber face. This coupler is constructed of anodized aluminum and is sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 μm diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 μm to 1 mm diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.
Request a Quote
Description
The F-1015LD Precision Single-Mode Fiber Coupler is designed to use with laser diodes. It comes equipped with a steering F-LA22 Laser Diode Aspheric Objective Lens to achieve 0.1 μm resolution in a compact package. The objective lens is AR coated for high transmittance at 850, 1300, and 1550 nm and has an effective focal length of 11 mm. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. The objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.1 μm beam positioning resolution with negligible changes of incident angle at the fiber face. This coupler is constructed of anodized aluminum and is sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 μm diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 μm to 1 mm diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singlemode Fiber Coupler, F-LA22 for Laser Diodes - F-1015LD - Newport MKS
Irvine, CA, United States
Singlemode Fiber Coupler, F-LA22 for Laser Diodes
F-1015LD
Singlemode Fiber Coupler, F-LA22 for Laser Diodes F-1015LD
The F-1015LD Precision Single-Mode Fiber Coupler is designed to use with laser diodes. It comes equipped with a steering F-LA22 Laser Diode Aspheric Objective Lens to achieve 0.1 μm resolution in a compact package. The objective lens is AR coated for high transmittance at 850, 1300, and 1550 nm and has an effective focal length of 11 mm. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. The objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.1 μm beam positioning resolution with negligible changes of incident angle at the fiber face. This coupler is constructed of anodized aluminum and is sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 μm diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 μm to 1 mm diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.

The F-1015LD Precision Single-Mode Fiber Coupler is designed to use with laser diodes. It comes equipped with a steering F-LA22 Laser Diode Aspheric Objective Lens to achieve 0.1 μm resolution in a compact package. The objective lens is AR coated for high transmittance at 850, 1300, and 1550 nm and has an effective focal length of 11 mm. This coupler is very easy to use. An input iris assists in centering the laser beam. The beam passes through a steering lens, which is mounted in a precision X-Y translation assembly with 100 pitch adjustment screws. The objective lens focuses the beam on the fiber core. Translating the steering lens causes a second-order translation of the focused beam across the fiber end-face, providing 0.1 μm beam positioning resolution with negligible changes of incident angle at the fiber face. This coupler is constructed of anodized aluminum and is sold without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 μm diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 μm to 1 mm diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber chucks can also be used.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-1015LD
Product Name Singlemode Fiber Coupler, F-LA22 for Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 12 mm Travel, TRB12CC and CONEX-CC Controller - CONEX-TRB12CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
Motor Type DC Servo; DC servo
View Details
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro XY, Pico Z, M4 and M6 - 9063-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details