Newport MKS Inner Bracket, Compatible with 80 mm Stages EQ80-I

Description
The EQ80-I Inner Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.
Request a Quote
Description
The EQ80-I Inner Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inner Bracket, Compatible with 80 mm Stages - EQ80-I - Newport MKS
Irvine, CA, United States
Inner Bracket, Compatible with 80 mm Stages
EQ80-I
Inner Bracket, Compatible with 80 mm Stages EQ80-I
The EQ80-I Inner Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.

The EQ80-I Inner Right Angle Bracket is compatible with 80 mm stages. With EQ Series Angle Brackets, multi-axis positioners can be assembled from two or more standard UMR and/or UTR Series positioners. Individual positioners assembled with mounting brackets give you a greater range of positioning versatility with fewer total components. Because components and brackets can be reused in different configurations to meet your changing needs, modular multi-axis systems are a great way to get the most value from your equipment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number EQ80-I
Product Name Inner Bracket, Compatible with 80 mm Stages
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Fiber Positioner, 8-32 Tapped Hole - 8051 - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0591 inch (1.5 mm)
Rated Speed 6.56E-4 in/sec (1.00E-3 m/min)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, Z Pico, XY Micro - 9067-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Goniometer, Lower, Direct Encoder Feedback, CONEX™ Controller - CONEX-AG-GON-LP - Newport MKS
Specs
Rated Speed 1.30E-5 in/sec (1.98E-5 m/min)
Motor Type Piezo Motor
Motor Features Motor Encoder Feedback
View Details
Linear Actuator, DC Servo, 6 mm Travel, TRABCC and CONEX-CC Controller - CONEX-TRB6CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
Motor Type DC Servo; DC servo
View Details