Newport MKS Diffraction Grating Mount, 12.5 mm, 25 mm, 50 mm DGM-1

Description
The DGM-1 is designed specifically for precision positioning of diffraction gratings. This mount is capable of holding square or rectangular gratings having dimensions of 12.5 mm, 25 mm, or 50 mm, all 6-mm-thick. Its unique clamp design allows the grating, regardless of size, to always sit at the center of rotation of the mount. Four degrees of freedom are provided to achieve ideal alignment. Angular adjustments pitch and roll are driven by two precision 100-TPI threaded screws, and a linear x-axis adjustment allows the grating to be located right at the center of yaw rotation. All adjustments are lockable. The DGM-1 is supplied with a set of bridles and two clamps to allow mounting to other stages such as or optical table.
Request a Quote
Description
The DGM-1 is designed specifically for precision positioning of diffraction gratings. This mount is capable of holding square or rectangular gratings having dimensions of 12.5 mm, 25 mm, or 50 mm, all 6-mm-thick. Its unique clamp design allows the grating, regardless of size, to always sit at the center of rotation of the mount. Four degrees of freedom are provided to achieve ideal alignment. Angular adjustments pitch and roll are driven by two precision 100-TPI threaded screws, and a linear x-axis adjustment allows the grating to be located right at the center of yaw rotation. All adjustments are lockable. The DGM-1 is supplied with a set of bridles and two clamps to allow mounting to other stages such as or optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffraction Grating Mount, 12.5 mm, 25 mm, 50 mm - DGM-1 - Newport MKS
Irvine, CA, United States
Diffraction Grating Mount, 12.5 mm, 25 mm, 50 mm
DGM-1
Diffraction Grating Mount, 12.5 mm, 25 mm, 50 mm DGM-1
The DGM-1 is designed specifically for precision positioning of diffraction gratings. This mount is capable of holding square or rectangular gratings having dimensions of 12.5 mm, 25 mm, or 50 mm, all 6-mm-thick. Its unique clamp design allows the grating, regardless of size, to always sit at the center of rotation of the mount. Four degrees of freedom are provided to achieve ideal alignment. Angular adjustments pitch and roll are driven by two precision 100-TPI threaded screws, and a linear x-axis adjustment allows the grating to be located right at the center of yaw rotation. All adjustments are lockable. The DGM-1 is supplied with a set of bridles and two clamps to allow mounting to other stages such as or optical table.

The DGM-1 is designed specifically for precision positioning of diffraction gratings. This mount is capable of holding square or rectangular gratings having dimensions of 12.5 mm, 25 mm, or 50 mm, all 6-mm-thick. Its unique clamp design allows the grating, regardless of size, to always sit at the center of rotation of the mount. Four degrees of freedom are provided to achieve ideal alignment. Angular adjustments pitch and roll are driven by two precision 100-TPI threaded screws, and a linear x-axis adjustment allows the grating to be located right at the center of yaw rotation. All adjustments are lockable. The DGM-1 is supplied with a set of bridles and two clamps to allow mounting to other stages such as or optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Diffraction Gratings
Product Number DGM-1
Product Name Diffraction Grating Mount, 12.5 mm, 25 mm, 50 mm
Unlock Full Specs
to access all available technical data

Similar Products

MS125 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-500 nm range - 77419 - Newport MKS
Specs
Grating Type Ruled
Groove Frequency 2400 grooves per mm (60960 grooves per inch)
View Details
Ruled Diffraction Grating, 50 x 50 mm, 250 nm, 13° Blaze, 1800 g/mm - 33010FL01-061R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
View Details
Ruled Diffraction Grating, 12.5 x 25 mm, 750 nm, 26.7° Blaze, 1200 g/mm - 33066FL01-360R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1200 grooves per mm (30480 grooves per inch)
View Details
Holographic Diffraction Grating, 25 x 25 mm, 700 nm, 1200 gr/mm - 33009FL01-220H - Newport MKS
Specs
Grating Type Holographic
Grating Design Plane Reflection
Groove Frequency 1200 grooves per mm (30480 grooves per inch)
View Details