Newport MKS Diffraction Grating Mount, 12.5 mm, Fixed DGF-12

Description
The DGF-12 is fixed diffraction grating adapter/mount designed to hold square or rectangular gratings that are 12.5 mm in height . This compact mount is designed to be either post mounted or mounted into compatible 1/2-in. mirror mounts which provide pitch/yaw adjustment. It can be post mounted via either its 8-32 or M4 thread.
Request a Quote
Description
The DGF-12 is fixed diffraction grating adapter/mount designed to hold square or rectangular gratings that are 12.5 mm in height . This compact mount is designed to be either post mounted or mounted into compatible 1/2-in. mirror mounts which provide pitch/yaw adjustment. It can be post mounted via either its 8-32 or M4 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffraction Grating Mount, 12.5 mm, Fixed - DGF-12 - Newport MKS
Irvine, CA, United States
Diffraction Grating Mount, 12.5 mm, Fixed
DGF-12
Diffraction Grating Mount, 12.5 mm, Fixed DGF-12
The DGF-12 is fixed diffraction grating adapter/mount designed to hold square or rectangular gratings that are 12.5 mm in height . This compact mount is designed to be either post mounted or mounted into compatible 1/2-in. mirror mounts which provide pitch/yaw adjustment. It can be post mounted via either its 8-32 or M4 thread.

The DGF-12 is fixed diffraction grating adapter/mount designed to hold square or rectangular gratings that are 12.5 mm in height . This compact mount is designed to be either post mounted or mounted into compatible 1/2-in. mirror mounts which provide pitch/yaw adjustment. It can be post mounted via either its 8-32 or M4 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Diffraction Gratings
Product Number DGF-12
Product Name Diffraction Grating Mount, 12.5 mm, Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ruled Diffraction Grating, 50 x 50 mm, 250 nm, 13° Blaze, 1800 g/mm - 33010FL01-061R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
View Details
MS125 Grating, Ruled, 600 lines/mm, 225 nm blaze, 200-400 nm range - 77413 - Newport MKS
Specs
Grating Type Ruled
Groove Frequency 600 grooves per mm (15240 grooves per inch)
View Details
MS257 Grating, Ruled, 300 lines/mm, 1700 nm blaze, 1100-2400 nm range - 77748 - Newport MKS
Specs
Grating Type Ruled
Groove Frequency 300 grooves per mm (7620 grooves per inch)
Dispersion 12.9 nm/mr
View Details
Ruled Diffraction Grating, 25 x 50 mm, 750 nm, 13° Blaze, 600 g/mm - 33067FL01-350R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 600 grooves per mm (15240 grooves per inch)
View Details