Newport MKS Diffraction Grating Mount, 25 mm, 3-axis DGA-25

Description
The DGA-25 is an adjustable aluminum diffraction grating mount designed to hold square or rectangular gratings that are 25 mm in height . This patent pending mount incorporates a kinematic design that allows not only pitch and yaw but includes roll for orienting of the grating lines. The DGA-25 has the CenterPoint™ post mounting feature which places the surface of a 6-mm thick diffraction grating in line with the axis of rotation of the mounting post. In addition to diffraction gratings, this mount can hold 1” beam splitting cubes, right angle prisms, and square mirrors. All three adjusters on the DGA-25 have 100-TPI threads for exceptional alignment sensitivity and are lockable. The knobs provide access to 5/64-in. (2-mm) hex keys in the rear of the knob.
Request a Quote
Description
The DGA-25 is an adjustable aluminum diffraction grating mount designed to hold square or rectangular gratings that are 25 mm in height . This patent pending mount incorporates a kinematic design that allows not only pitch and yaw but includes roll for orienting of the grating lines. The DGA-25 has the CenterPoint™ post mounting feature which places the surface of a 6-mm thick diffraction grating in line with the axis of rotation of the mounting post. In addition to diffraction gratings, this mount can hold 1” beam splitting cubes, right angle prisms, and square mirrors. All three adjusters on the DGA-25 have 100-TPI threads for exceptional alignment sensitivity and are lockable. The knobs provide access to 5/64-in. (2-mm) hex keys in the rear of the knob.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffraction Grating Mount, 25 mm, 3-axis - DGA-25 - Newport MKS
Irvine, CA, United States
Diffraction Grating Mount, 25 mm, 3-axis
DGA-25
Diffraction Grating Mount, 25 mm, 3-axis DGA-25
The DGA-25 is an adjustable aluminum diffraction grating mount designed to hold square or rectangular gratings that are 25 mm in height . This patent pending mount incorporates a kinematic design that allows not only pitch and yaw but includes roll for orienting of the grating lines. The DGA-25 has the CenterPoint™ post mounting feature which places the surface of a 6-mm thick diffraction grating in line with the axis of rotation of the mounting post. In addition to diffraction gratings, this mount can hold 1” beam splitting cubes, right angle prisms, and square mirrors. All three adjusters on the DGA-25 have 100-TPI threads for exceptional alignment sensitivity and are lockable. The knobs provide access to 5/64-in. (2-mm) hex keys in the rear of the knob.

The DGA-25 is an adjustable aluminum diffraction grating mount designed to hold square or rectangular gratings that are 25 mm in height . This patent pending mount incorporates a kinematic design that allows not only pitch and yaw but includes roll for orienting of the grating lines. The DGA-25 has the CenterPoint™ post mounting feature which places the surface of a 6-mm thick diffraction grating in line with the axis of rotation of the mounting post. In addition to diffraction gratings, this mount can hold 1” beam splitting cubes, right angle prisms, and square mirrors. All three adjusters on the DGA-25 have 100-TPI threads for exceptional alignment sensitivity and are lockable. The knobs provide access to 5/64-in. (2-mm) hex keys in the rear of the knob.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Diffraction Gratings
Product Number DGA-25
Product Name Diffraction Grating Mount, 25 mm, 3-axis
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Diffraction Grating, 12.5 x 25 mm, 700 nm, 1200 gr/mm - 33066FL01-220H - Newport MKS
Specs
Grating Type Holographic
Grating Design Plane Reflection
Groove Frequency 1200 grooves per mm (30480 grooves per inch)
View Details
Holographic Diffraction Grating, 12.5 x 25 mm, 300 nm, 1800 gr/mm - 33066FL01-310H - Newport MKS
Specs
Grating Type Holographic
Grating Design Plane Reflection
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
View Details
Ruled Diffraction Grating, 12.5 x 12.5 mm, 500 nm, 4.3° Blaze, 300 g/mm - 33025FL01-270R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 300 grooves per mm (7620 grooves per inch)
View Details