The CKX150AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | CKX150AR.16 |
| Product Name | Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 150 mm EFL, 650-1000 nm |
| Lens Type | Cylindrical Lens; Spherical Lens |
| Focal Length | 145 mm (5.72 inch) |
| Center Thickness | 7.28 mm (0.2866 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Radius of Curvature | 77.55 mm (3.05 inch) |