Newport MKS Isolation Platform, Bench Top, 24 x 30 in., Laminate Surface, Cleanroom BTC-2430

Description
The BTC-2430 BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 30 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. This cleanroom version uses exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.
Request a Quote
Description
The BTC-2430 BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 30 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. This cleanroom version uses exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolation Platform, Bench Top, 24 x 30 in., Laminate Surface, Cleanroom - BTC-2430 - Newport MKS
Irvine, CA, United States
Isolation Platform, Bench Top, 24 x 30 in., Laminate Surface, Cleanroom
BTC-2430
Isolation Platform, Bench Top, 24 x 30 in., Laminate Surface, Cleanroom BTC-2430
The BTC-2430 BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 30 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. This cleanroom version uses exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.

The BTC-2430 BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 30 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. This cleanroom version uses exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number BTC-2430
Product Name Isolation Platform, Bench Top, 24 x 30 in., Laminate Surface, Cleanroom
Type Optical Table
Style Imperial / English
Features Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 300 x 900 mm, 25 mm M6 Grid - M-SA2-13 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 35.43 inch (900 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 300 x 59 mm, Microlocks, M6 - M-SG-11-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
New Lightweight Optical Breadboard, Extruded Core, 36 x 48 x 2.3 in., 1/4-20 Threads - LW-34-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 600x1800x110 mm, Microlocks, M6 - M-SG-26-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details