Newport MKS Isolation Platform, Bench Top, 24 x 24 in., Stainless Steel Surface, 1/4-20 BT-2424-SSH

Description
The BT-2424-SSH BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 24 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. Exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.
Request a Quote
Description
The BT-2424-SSH BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 24 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. Exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolation Platform, Bench Top, 24 x 24 in., Stainless Steel Surface, 1/4-20 - BT-2424-SSH - Newport MKS
Irvine, CA, United States
Isolation Platform, Bench Top, 24 x 24 in., Stainless Steel Surface, 1/4-20
BT-2424-SSH
Isolation Platform, Bench Top, 24 x 24 in., Stainless Steel Surface, 1/4-20 BT-2424-SSH
The BT-2424-SSH BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 24 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. Exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.

The BT-2424-SSH BenchTop™ Compact Vibration Isolation Platform provides rock solid 24 x 24 inch isolation platform performance in ultra-small packaging that is so critical to today’s life science and disk drive applications. Exclusive Stabilizer™ vibration isolation technology, adapted from our acclaimed Stabilizer Model S-2000 Vibration Isolators, is at the heart of the system. This technology is renowned for compact size, faster settling times, superior high-center-of-mass stability, lower natural frequency, and a patented, self-centering piston mechanism. Four isolator modules recessed into the bottom of the platform achieve top-notch table top vibration isolation. Each contains a pneumatic, flexible rolling diaphragm that supports the load, thereby decoupling vibrations from the isolated platform. If the platform is disturbed, the modules automatically relevel the platform using compressed air. No more bulky canisters to impede instrument access, restrict arm positioning or crowd workspaces. Newport’s hybrid-chamber design allows all vibration modules to be completely hidden within the platform. The BenchTop also minimizes fatigue. That’s because its low profile design adds only about two inches of height to your support surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number BT-2424-SSH
Product Name Isolation Platform, Bench Top, 24 x 24 in., Stainless Steel Surface, 1/4-20
Type Optical Table
Style Imperial / English
Features Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, No Tuned Damping, 1500 x 2400 mm, 610 mm Thick, M6 - M-RPR-58-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x2400x110 mm, Microlocks, M6 - M-SG-48-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1200 x 4800 mm, 203 mm Thick, M6 - M-RS4000-416-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 150 mm, 25 mm M6 Grid - M-SA2-06X06 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 5.91 inch (150 mm)
View Details