Newport MKS Optical Filter Holder, Flip-Up™, 1 in. Diameter Filters, 8-32 9897

Description
The 9897 Flip-Up™ Filter Holder lets you quickly insert or remove 1.0 in. (25.4 mm) diameter filters in your experiment. Flip the filter into place when you need it, and then snap it out of the way. Both thin and thick optics are held firmly, using either the threaded Delrin insert or the standard setscrew (both are included). Stacking any number of Flip-Up filter holders is easy with a screw and nut. If you need to precisely align your optic, you may want to use one of our Flipper™ mounts.
Request a Quote
Description
The 9897 Flip-Up™ Filter Holder lets you quickly insert or remove 1.0 in. (25.4 mm) diameter filters in your experiment. Flip the filter into place when you need it, and then snap it out of the way. Both thin and thick optics are held firmly, using either the threaded Delrin insert or the standard setscrew (both are included). Stacking any number of Flip-Up filter holders is easy with a screw and nut. If you need to precisely align your optic, you may want to use one of our Flipper™ mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Holder, Flip-Up™, 1 in. Diameter Filters, 8-32 - 9897 - Newport MKS
Irvine, CA, United States
Optical Filter Holder, Flip-Up™, 1 in. Diameter Filters, 8-32
9897
Optical Filter Holder, Flip-Up™, 1 in. Diameter Filters, 8-32 9897
The 9897 Flip-Up™ Filter Holder lets you quickly insert or remove 1.0 in. (25.4 mm) diameter filters in your experiment. Flip the filter into place when you need it, and then snap it out of the way. Both thin and thick optics are held firmly, using either the threaded Delrin insert or the standard setscrew (both are included). Stacking any number of Flip-Up filter holders is easy with a screw and nut. If you need to precisely align your optic, you may want to use one of our Flipper™ mounts.

The 9897 Flip-Up™ Filter Holder lets you quickly insert or remove 1.0 in. (25.4 mm) diameter filters in your experiment. Flip the filter into place when you need it, and then snap it out of the way. Both thin and thick optics are held firmly, using either the threaded Delrin insert or the standard setscrew (both are included). Stacking any number of Flip-Up filter holders is easy with a screw and nut. If you need to precisely align your optic, you may want to use one of our Flipper™ mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 9897
Product Name Optical Filter Holder, Flip-Up™, 1 in. Diameter Filters, 8-32
Filter Type Flip Up Filter Holder
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 680±2 nm, 11±2 nm FWHM - 20BPF10-680 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.74 mm (0.1080 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 3.0 OD at 546.1 nm - FR-OD300 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 400 nm Cut-on - 20CGA-400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 1.0 OD at 546.1 nm - FSQ-OD100 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details