Newport MKS ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20 941

Description
The 941 Variable Neutral Density Filter Rotation Mount offers the widest possible aperture and provides basic mounting compatibility with posts, platforms and clamps. The spindle is integrated into a block with an array of tapped and clearance holes. Circular Variable Metallic Neutral Density Filters are sold separately.
Request a Quote
Description
The 941 Variable Neutral Density Filter Rotation Mount offers the widest possible aperture and provides basic mounting compatibility with posts, platforms and clamps. The spindle is integrated into a block with an array of tapped and clearance holes. Circular Variable Metallic Neutral Density Filters are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20 - 941 - Newport MKS
Irvine, CA, United States
ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20
941
ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20 941
The 941 Variable Neutral Density Filter Rotation Mount offers the widest possible aperture and provides basic mounting compatibility with posts, platforms and clamps. The spindle is integrated into a block with an array of tapped and clearance holes. Circular Variable Metallic Neutral Density Filters are sold separately.

The 941 Variable Neutral Density Filter Rotation Mount offers the widest possible aperture and provides basic mounting compatibility with posts, platforms and clamps. The spindle is integrated into a block with an array of tapped and clearance holes. Circular Variable Metallic Neutral Density Filters are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 941
Product Name ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 570 nm Cut-on, OG570 Glass - FSQ-OG570 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 2.0 OD at 546.1 nm - FSR-OD200 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 550 nm Cut-on - 20CGA-550 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM - 20BPF70-550 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.33 mm (0.1310 inch)
View Details