Newport MKS Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, M4 and M6 9082-V-M

Description
The 9082-V-M Vacuum Wide Five-Axis Aligner is similar to the 9081, but with a wider removable platform for mounting larger components. With this stage, aligning a laser beam through a tube is simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. The 9082-M-V has (7) M6 tapped holes and (2) M4 tapped holes. Multi-axis Optic Positioning in a Compact Unit Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions. Patent Number 5,303,035
Request a Quote
Description
The 9082-V-M Vacuum Wide Five-Axis Aligner is similar to the 9081, but with a wider removable platform for mounting larger components. With this stage, aligning a laser beam through a tube is simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. The 9082-M-V has (7) M6 tapped holes and (2) M4 tapped holes. Multi-axis Optic Positioning in a Compact Unit Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions. Patent Number 5,303,035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, M4 and M6 - 9082-V-M - Newport MKS
Irvine, CA, United States
Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, M4 and M6
9082-V-M
Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, M4 and M6 9082-V-M
The 9082-V-M Vacuum Wide Five-Axis Aligner is similar to the 9081, but with a wider removable platform for mounting larger components. With this stage, aligning a laser beam through a tube is simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. The 9082-M-V has (7) M6 tapped holes and (2) M4 tapped holes. Multi-axis Optic Positioning in a Compact Unit Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions. Patent Number 5,303,035

The 9082-V-M Vacuum Wide Five-Axis Aligner is similar to the 9081, but with a wider removable platform for mounting larger components. With this stage, aligning a laser beam through a tube is simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. The 9082-M-V has (7) M6 tapped holes and (2) M4 tapped holes.

Multi-axis Optic Positioning in a Compact Unit


Kinematic Device Alignment Stages combine the capabilities of multiple, stacked translation stages into a single stage with multiple actuators. These stages are designed to align a device or optic, such an acousto-optic modulator, to a beam path, avoiding the added wobble of combining components for multi-axis positioning. These stages have all degrees of freedom needed to align one optical axis to another. The five-axis stages provide additional control of the focus and the six-axis stage provides roll. Each degree of freedom has one actuator for motion, such that two actuators provide translation when moved equal amounts, while one actuator's motion provides the tilt about the bisecting axis. Rotations of the mounting plate around its center, then, arise from turning two actuator screws in opposite directions.

Patent Number 5,303,035

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9082-V-M
Product Name Device Alignment Stage, Wide Five-Axis, Vacuum, 3 mm, 8°, M4 and M6
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, M4 and M6 - 9062-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XYZ-SD - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
XZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6 - 9067-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
Linear Stage Bundle, Three 460A-X Linear Stages and SM-13 Micrometers, 1/4-20 - 460A-X-MIC - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details