Newport MKS Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, M4 and M6 9081-M

Description
The 9081-M Five-Axis Aligner makes aligning a laser beam through a tube simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. It includes a removable mounting platform. The 9081-M has (7) M6 tapped holes and (2) M4 tapped holes. Patent Number 5,303,035
Request a Quote
Description
The 9081-M Five-Axis Aligner makes aligning a laser beam through a tube simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. It includes a removable mounting platform. The 9081-M has (7) M6 tapped holes and (2) M4 tapped holes. Patent Number 5,303,035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, M4 and M6 - 9081-M - Newport MKS
Irvine, CA, United States
Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, M4 and M6
9081-M
Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, M4 and M6 9081-M
The 9081-M Five-Axis Aligner makes aligning a laser beam through a tube simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. It includes a removable mounting platform. The 9081-M has (7) M6 tapped holes and (2) M4 tapped holes. Patent Number 5,303,035

The 9081-M Five-Axis Aligner makes aligning a laser beam through a tube simple. Turning both X screws or both Y screws equal amounts in opposite directions gives you tilt or pivot about the center of the plate. Turning them in the same direction gives you pure translation. Z adjustment allows precise translation along the optic axis. It includes a removable mounting platform. The 9081-M has (7) M6 tapped holes and (2) M4 tapped holes. Patent Number 5,303,035

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9081-M
Product Name Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, M4 and M6
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Dovetail, 0.55 in. Travel, 1.57 x 1.57 in. - DS40-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Device Type Dovetail Slide
View Details
Fiber Alignment Stage, Left-handed, Flexure, 2 mm XYZ Travel, 6-32 - 466A-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0787 inch (2 mm)
Y-Axis Travel 0.0787 inch (2 mm)
View Details
Motorized Linear Stage, Crossed-Roller Bearing, 12.7 mm, M4 and M6 - 9066-X-P-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details