Newport MKS Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate 9067-COM-M

Description
The 9067-COM-M Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote
Description
The 9067-COM-M Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate - 9067-COM-M - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate
9067-COM-M
Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate 9067-COM-M
The 9067-COM-M Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

The 9067-COM-M Stainless Steel Commercial Stages is a 1.0 inch (25.4 mm) travel linear translation stage designed to fit directly into your system. This stage has a reduced profile by eliminating the mounting plates. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. Please see specifications for recommended actuators.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9067-COM-M
Product Name Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6, No Baseplate
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Left-Handed, Dovetail, 1.0 in. Travel, 2.56 x2.56 in. - DS65-XY-LH - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Dovetail Slide
View Details
XZ Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
Motorized Goniometer, ±45° Travel Range, DC Motor Drive, BGM120 - BGM120CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
Motorized Linear Stage, Crossed-Roller Bearing, 0.5 in., 8-32 & 1/4-20 - 9066-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details