Newport MKS Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum 9066-X-V-M

Description
The 9066-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight M2.5, ten M4 and three M6 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.
Request a Quote
Description
The 9066-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight M2.5, ten M4 and three M6 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-X-V-M - Newport MKS
Irvine, CA, United States
Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum
9066-X-V-M
Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum 9066-X-V-M
The 9066-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight M2.5, ten M4 and three M6 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.

The 9066-X-V-M Vacuum Compatible Stainless Steel Crossed-Roller Bearing Linear Translation Stage is a 12.7 mm travel linear translation stage that provides improved stability because the weight of these stainless steel stages is held by the actuator and not the spring. This provides the convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight M2.5, ten M4 and three M6 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9066-X-V-M
Product Name Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Crossed-Roller, 0.5 in., Y Pico, X Micro, 8-32, 1/4-20 - 9066-XY-NP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Variable Height Platform, 2 in. Travel, 3 x 3 in. Platform, 220 N Load, 8-32 and 1/4-20 - 9204 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
View Details
High Speed Piezo Linear Stage, 48 mm Travel, Direct Encoder, Integrated Controller - CONEX-SAG-LS48P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details