Newport MKS Vertical Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 9065-Z

Description
The 9065-Z Pint-Sized Triple Divide X Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. Just 1.5 in. by 1.5 in. by 0.75 in., this little ball-bearing stage packs the same performance as our full-sized Triple-Divide stage line. You get effortless modularity so you can configure and reconfigure from 1 to 2 to 3 axes coupled with stability that rivals integrated XYZ stages (which don't give you any flexibility). Fully compatible with our larger Triple-Divide stage line and accessories, you get 0.55 inch Z travel with 0.5 μm resolution and better than <3 μm straight-line accuracy. 8-32 and 1/4-20 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9301 Adjustment Screws or our SM-13 micrometers. For even more precise control, try our 8301NF Picomotor™ actuator.
Request a Quote
Description
The 9065-Z Pint-Sized Triple Divide X Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. Just 1.5 in. by 1.5 in. by 0.75 in., this little ball-bearing stage packs the same performance as our full-sized Triple-Divide stage line. You get effortless modularity so you can configure and reconfigure from 1 to 2 to 3 axes coupled with stability that rivals integrated XYZ stages (which don't give you any flexibility). Fully compatible with our larger Triple-Divide stage line and accessories, you get 0.55 inch Z travel with 0.5 μm resolution and better than <3 μm straight-line accuracy. 8-32 and 1/4-20 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9301 Adjustment Screws or our SM-13 micrometers. For even more precise control, try our 8301NF Picomotor™ actuator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 - 9065-Z - Newport MKS
Irvine, CA, United States
Vertical Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20
9065-Z
Vertical Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20 9065-Z
The 9065-Z Pint-Sized Triple Divide X Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. Just 1.5 in. by 1.5 in. by 0.75 in., this little ball-bearing stage packs the same performance as our full-sized Triple-Divide stage line. You get effortless modularity so you can configure and reconfigure from 1 to 2 to 3 axes coupled with stability that rivals integrated XYZ stages (which don't give you any flexibility). Fully compatible with our larger Triple-Divide stage line and accessories, you get 0.55 inch Z travel with 0.5 μm resolution and better than <3 μm straight-line accuracy. 8-32 and 1/4-20 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9301 Adjustment Screws or our SM-13 micrometers. For even more precise control, try our 8301NF Picomotor™ actuator.

The 9065-Z Pint-Sized Triple Divide X Axis Translation Stage is ideal for applications where you are short on space but don't want to compromise on performance. Just 1.5 in. by 1.5 in. by 0.75 in., this little ball-bearing stage packs the same performance as our full-sized Triple-Divide stage line. You get effortless modularity so you can configure and reconfigure from 1 to 2 to 3 axes coupled with stability that rivals integrated XYZ stages (which don't give you any flexibility). Fully compatible with our larger Triple-Divide stage line and accessories, you get 0.55 inch Z travel with 0.5 μm resolution and better than <3 μm straight-line accuracy. 8-32 and 1/4-20 threaded mounting holes. NOTE: Actuators are not included with these stages. We recommend using our 9301 Adjustment Screws or our SM-13 micrometers. For even more precise control, try our 8301NF Picomotor™ actuator.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9065-Z
Product Name Vertical Linear Stage, Triple Divide, 0.55 in. Travel, 8-32 & 1/4-20
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 0.5 in, Z Pico, XY Micro, 8-32, 1/4-20 - 9065-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, 1/4-20 Thread - 8082 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
XYZ Linear Stage, ULTRAlign, 0.5 in., Left-Handed, 8-32 and 1/4-20 - 562-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Manual Linear Stage, 25 x 25 mm, LaserClean, Imperial - DS25-X-LC - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2500 inch (6.35 mm)
Device Type Dovetail Slide
View Details