Newport MKS XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro Z, Pico XY, M4 and M6 9063-XYZ-PPN-M

Description
The 9063-XYZ-PPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Y axes, while the Z axis is micrometer controlled. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 1 inch (25.4 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. M4 and M6 threads
Request a Quote
Description
The 9063-XYZ-PPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Y axes, while the Z axis is micrometer controlled. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 1 inch (25.4 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. M4 and M6 threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro Z, Pico XY, M4 and M6 - 9063-XYZ-PPN-M - Newport MKS
Irvine, CA, United States
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro Z, Pico XY, M4 and M6
9063-XYZ-PPN-M
XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro Z, Pico XY, M4 and M6 9063-XYZ-PPN-M
The 9063-XYZ-PPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Y axes, while the Z axis is micrometer controlled. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 1 inch (25.4 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. M4 and M6 threads

The 9063-XYZ-PPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Y axes, while the Z axis is micrometer controlled. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. These stages offer stainless-steel construction, thumbscrew locks, and 1 inch (25.4 mm) travel range. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. M4 and M6 threads

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9063-XYZ-PPN-M
Product Name XYZ Linear Stage, Gothic-Arch, 65 x 65 mm, Micro Z, Pico XY, M4 and M6
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Crossed-Roller Bearings, Aperture, 1.0 in. Travel, 1/4-20 - 426A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XZ Pico, Y Micro, M4, M6 - 9064-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40 mm, Micro X, Pico YZ, M4 and M6 - 9062-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details