Newport MKS XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 9063-XY-M

Description
The 9063-XY-M Gothic-Arch XY Translation Stage uses stainless-steel construction and thumbscrew locks to offer the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability over the 25.4 mm X and Y travel range. The 65 x 65 mm platform features M2, M4 and M6 threaded mounting holes. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages.
Request a Quote
Description
The 9063-XY-M Gothic-Arch XY Translation Stage uses stainless-steel construction and thumbscrew locks to offer the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability over the 25.4 mm X and Y travel range. The 65 x 65 mm platform features M2, M4 and M6 threaded mounting holes. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-XY-M - Newport MKS
Irvine, CA, United States
XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6
9063-XY-M
XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 9063-XY-M
The 9063-XY-M Gothic-Arch XY Translation Stage uses stainless-steel construction and thumbscrew locks to offer the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability over the 25.4 mm X and Y travel range. The 65 x 65 mm platform features M2, M4 and M6 threaded mounting holes. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages.

The 9063-XY-M Gothic-Arch XY Translation Stage uses stainless-steel construction and thumbscrew locks to offer the ultimate in stability and rigidity. Gothic-arch bearings offer the smooth motion of ball bearings but high stiffness and repeatability over the 25.4 mm X and Y travel range. The 65 x 65 mm platform features M2, M4 and M6 threaded mounting holes. The unique gothic profile provides four points of contact (rather than two) so that the load and momentum are more evenly distributed. Side-mounted micrometer clamps minimize the overall footprint. These stages are compatible with our goniometers and rotation stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9063-XY-M
Product Name XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Linear Stage, Dovetail, 0.12 in. Travel, 0.98 x 0.98 in. Platform - DS25-Z - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Dovetail Slide
View Details
Device Alignment Stage, Compact, Six-Axis, 2 mm Linear, 4 degree Angular, M3 - 9031-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0787 inch (2 mm)
Motor Type Hex-Key
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, Z Pico, XY Micro, M4, M6 - 9064-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details