Newport MKS High-Energy Pinhole, Molybdenum, 5 µm, 900 Series 900PH-5

Description
The 900PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.
Request a Quote
Description
The 900PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 5 µm, 900 Series - 900PH-5 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 5 µm, 900 Series
900PH-5
High-Energy Pinhole, Molybdenum, 5 µm, 900 Series 900PH-5
The 900PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.

The 900PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 900PH-5
Product Name High-Energy Pinhole, Molybdenum, 5 µm, 900 Series
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 380±2 nm Center, 12±2 nm FWHM - 20BPF10-380 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.5 OD at 632.8 nm - FBR-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details
Diffuser Kit, Circular Light Shaping, Narrow, 25.4 mm, 0.5,1,5,10° - 10DKIT-C1 - Newport MKS
Specs
Filter Type Diffuser Kit, Narrow
Filter Set Filter Set
Filter Diameter, Side Length, or Rectangular Length 21.4 mm (0.8425 inch)
View Details
Heat Absorbing Glass Filter, Coated, Ø25.4 mm, IR Cut-off, KG3 - FSR-KG3-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details