The 819C-GL-3 is a 3 inch, gold coated, 4-port integrating sphere. The gold coated spheres are optimized to provide high level of diffuse reflectance from 800 nm to 20 um (>90% at 800 nm,> 94% at 1550 nm) . Its damage threshold is 19.7 J/cm2, which is 4 times greater than Spectralon. The port at 90° is typically used for a detector. The port at 180° is for the incoming collimated beam. The port at the North Pole location (top) is for fiber optic taping to monitor wavelength. The sphere is suitable for accurate, absolute value light power measurement of laser diodes and other diverging beam. The measurements will be insensitive to errors caused by detector positioning or problems associated with overfilling, or saturation, of the active area of the detector. A baffle, positioned between the 0° port and the 90° port, prevents the detector from directly viewing the emitting aperture of the laser or the direct area of illumination. By adding various port adapters and accessories, numerous integrating sphere configurations can be obtained.
| Newport MKS | |
|---|---|
| Product Category | Integrating Spheres |
| Product Number | 819C-GL-3 |
| Product Name | Integrating Sphere, 4-Port, 3 in. Diameter, Diffuse Gold Coating |