Newport MKS Irradiance and Dosage Sensor, 200 to 850 nm 818-RAD

Description
The 818-RAD Irradiance and Dosage Sensor replaces traditional radiometeric sensors which are calibrated to specific wavelength or bands such as UVA, UVB, UVC, or Photopic. It is deal to measure the radiant flux per unit area for a large area uniform light source. It offers calibration over a broad spectral range, which the user can access by entering any wavelength in the calibration range. 818-RAD is a general purpose circular geometry photodiode with an 8mm aperture and a cosine corrected diffuser. Its spectral range is 200 - 850 nm and its irradiance measuring range is 100 nW/cm² - 250 mW/cm². The sensor has a 1.5 meter length cable for connecting to a power meter. It has a 1/4-20 tapped hole for post or plate mounting. The product includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.
Request a Quote Datasheet
Description
The 818-RAD Irradiance and Dosage Sensor replaces traditional radiometeric sensors which are calibrated to specific wavelength or bands such as UVA, UVB, UVC, or Photopic. It is deal to measure the radiant flux per unit area for a large area uniform light source. It offers calibration over a broad spectral range, which the user can access by entering any wavelength in the calibration range. 818-RAD is a general purpose circular geometry photodiode with an 8mm aperture and a cosine corrected diffuser. Its spectral range is 200 - 850 nm and its irradiance measuring range is 100 nW/cm² - 250 mW/cm². The sensor has a 1.5 meter length cable for connecting to a power meter. It has a 1/4-20 tapped hole for post or plate mounting. The product includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irradiance and Dosage Sensor, 200 to 850 nm - 818-RAD - Newport MKS
Irvine, CA, United States
Irradiance and Dosage Sensor, 200 to 850 nm
818-RAD
Irradiance and Dosage Sensor, 200 to 850 nm 818-RAD
The 818-RAD Irradiance and Dosage Sensor replaces traditional radiometeric sensors which are calibrated to specific wavelength or bands such as UVA, UVB, UVC, or Photopic. It is deal to measure the radiant flux per unit area for a large area uniform light source. It offers calibration over a broad spectral range, which the user can access by entering any wavelength in the calibration range. 818-RAD is a general purpose circular geometry photodiode with an 8mm aperture and a cosine corrected diffuser. Its spectral range is 200 - 850 nm and its irradiance measuring range is 100 nW/cm² - 250 mW/cm². The sensor has a 1.5 meter length cable for connecting to a power meter. It has a 1/4-20 tapped hole for post or plate mounting. The product includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.

The 818-RAD Irradiance and Dosage Sensor replaces traditional radiometeric sensors which are calibrated to specific wavelength or bands such as UVA, UVB, UVC, or Photopic. It is deal to measure the radiant flux per unit area for a large area uniform light source. It offers calibration over a broad spectral range, which the user can access by entering any wavelength in the calibration range. 818-RAD is a general purpose circular geometry photodiode with an 8mm aperture and a cosine corrected diffuser. Its spectral range is 200 - 850 nm and its irradiance measuring range is 100 nW/cm² - 250 mW/cm². The sensor has a 1.5 meter length cable for connecting to a power meter. It has a 1/4-20 tapped hole for post or plate mounting. The product includes a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Electrical Power Sensors
Product Number 818-RAD
Product Name Irradiance and Dosage Sensor, 200 to 850 nm
Unlock Full Specs
to access all available technical data

Similar Products