Newport MKS Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20 8095

Description
The 8095 XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095 six-axis aligner is ideal for semiconductor-wafer alignment. 1/4-20 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller.
Request a Quote
Description
The 8095 XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095 six-axis aligner is ideal for semiconductor-wafer alignment. 1/4-20 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20 - 8095 - Newport MKS
Irvine, CA, United States
Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20
8095
Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20 8095
The 8095 XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095 six-axis aligner is ideal for semiconductor-wafer alignment. 1/4-20 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller.

The 8095 XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095 six-axis aligner is ideal for semiconductor-wafer alignment. 1/4-20 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8095
Product Name Motorized XYZθxθyθz Aligner, 3 mm, 4°, 1/4-20
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 25 x 25 mm, Micro Z, Pico XY, M4 - 9061-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Optical Fiber Coupler, GRIN Lens, Connectorized Fibers - F-92-C1 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
XY Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XY-SD - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
XZ Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details