Newport MKS MS125 Grating, Ruled, 600 lines/mm, 1000 nm blaze, 650-2000 nm range 77465

Description
The model 77465 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 80% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
Request a Quote
Description
The model 77465 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 80% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MS125 Grating, Ruled, 600 lines/mm, 1000 nm blaze, 650-2000 nm range - 77465 - Newport MKS
Irvine, CA, United States
MS125 Grating, Ruled, 600 lines/mm, 1000 nm blaze, 650-2000 nm range
77465
MS125 Grating, Ruled, 600 lines/mm, 1000 nm blaze, 650-2000 nm range 77465
The model 77465 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 80% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.

The model 77465 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 80% at its blaze wavelength.

The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Diffraction Gratings
Product Number 77465
Product Name MS125 Grating, Ruled, 600 lines/mm, 1000 nm blaze, 650-2000 nm range
Grating Type Ruled
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Diffraction Grating, 25 x 25 mm, 300 nm, 2400 gr/mm - 33009FL01-430H - Newport MKS
Specs
Grating Type Holographic
Grating Design Plane Reflection
Groove Frequency 2400 grooves per mm (60960 grooves per inch)
View Details
Ruled Diffraction Grating, 25 x 25 mm, 1200 nm, 22° Blaze, 600 g/mm - 33009FL01-560R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 600 grooves per mm (15240 grooves per inch)
View Details
Ruled Diffraction Grating, 25 x 25 mm, 400 nm, 7.0° Blaze, 600 g/mm - 33009FL01-080R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 600 grooves per mm (15240 grooves per inch)
View Details
MS257 Grating, Holographic, 1800 lines/mm, 560 nm blaze, 320-925 nm - 77753 - Newport MKS
Specs
Grating Type Holographic
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
Dispersion 2.1 nm/mr
View Details