Newport MKS MS125 Grating, Ruled, 300 lines/mm, 270 nm blaze, 200-650 nm range 77422

Description
The 77422 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency of 70% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
Request a Quote
Description
The 77422 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency of 70% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MS125 Grating, Ruled, 300 lines/mm, 270 nm blaze, 200-650 nm range - 77422 - Newport MKS
Irvine, CA, United States
MS125 Grating, Ruled, 300 lines/mm, 270 nm blaze, 200-650 nm range
77422
MS125 Grating, Ruled, 300 lines/mm, 270 nm blaze, 200-650 nm range 77422
The 77422 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency of 70% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.

The 77422 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency of 70% at its blaze wavelength.

The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Diffraction Gratings
Product Number 77422
Product Name MS125 Grating, Ruled, 300 lines/mm, 270 nm blaze, 200-650 nm range
Grating Type Ruled
Unlock Full Specs
to access all available technical data

Similar Products

MS257 Grating, Ruled, 300 lines/mm, 950 nm blaze, 625-2000 nm range - 77770 - Newport MKS
Specs
Grating Type Ruled
Groove Frequency 300 grooves per mm (7620 grooves per inch)
Dispersion 12.9 nm/mr
View Details
MS257 Grating, Ruled, 600 lines/mm, 1325 nm blaze, 875 -2200 nm range - 77768 - Newport MKS
Specs
Grating Type Ruled
Groove Frequency 600 grooves per mm (15240 grooves per inch)
Dispersion 6.5 nm/mr
View Details
Ruled Diffraction Grating, 12.5 x 12.5 mm, 400 nm, 14° Blaze, 1200 g/mm - 33025FL01-330R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1200 grooves per mm (30480 grooves per inch)
View Details
Ruled Diffraction Grating, 25 x 50 mm, 550 nm, 14.3° Blaze, 900 g/mm - 33067FL01-266R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 900 grooves per mm (22860 grooves per inch)
View Details