Newport MKS MS125 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-500 nm range 77419

Description
The model 77419 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 65% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
Request a Quote
Description
The model 77419 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 65% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MS125 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-500 nm range - 77419 - Newport MKS
Irvine, CA, United States
MS125 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-500 nm range
77419
MS125 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-500 nm range 77419
The model 77419 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 65% at its blaze wavelength. The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.

The model 77419 Grating Assembly is designed for installation into the Oriel® MS125 Spectrograph. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency exceeding 65% at its blaze wavelength.

The frame has a tab that allows the grating to be inserted or replaced inside the spectrograph without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Diffraction Gratings
Product Number 77419
Product Name MS125 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-500 nm range
Grating Type Ruled
Unlock Full Specs
to access all available technical data

Similar Products

Ruled Diffraction Grating, 12.5 x 25 mm, 500 nm, 4.3° Blaze, 300 g/mm - 33066FL01-270R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 300 grooves per mm (7620 grooves per inch)
View Details
MS257 Grating, Ruled, 2400 lines/mm, 275 nm blaze, 200-700 nm range - 77740 - Newport MKS
Specs
Grating Type Ruled
Groove Frequency 2400 grooves per mm (60960 grooves per inch)
Dispersion 1.6 nm/mr
View Details
Ruled Diffraction Grating, 50 x 50 mm, 500 nm, 26.7° Blaze, 1800 g/mm - 33010FL01-290R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
View Details
Ruled Diffraction Grating, 12.5 x 25 mm, 250 nm, 13° Blaze, 1800 g/mm - 33066FL01-061R - Newport MKS
Specs
Grating Type Ruled
Grating Design Plane Reflection
Groove Frequency 1800 grooves per mm (45720 grooves per inch)
View Details