The model 77303 Grating Assembly is designed for installation into the Oriel® 77250 Hand Operated Monochromator. This 30 x 30 mm grating comes pre-aligned in its own frame, allowing it to precisely fit inside the instrument. The grating efficiency exceeds 20% over its entire operating range, with a peak efficiency of 80% at its blaze wavelength.
The frame has a tab that allows the grating to be inserted or replaced inside the monochromator without touching its surface. Each grating comes with a protective cover and is labeled with the model number, making interchangeability and storage simple. Note that the instrument will require recalibration after replacing the grating.
| Newport MKS | |
|---|---|
| Product Category | Monochromators |
| Product Number | 77303 |
| Product Name | 77250 Monochromator Grating, Ruled, 50 l/mm, 12 um blaze, 7-23 um |