The 77250B-FH is a hand-operated 1/8 m monochromator with fixed slit assemblies, designed for general laboratory or academic use. It features an Ebert-Fastie optical design that eliminates stray light, a four-digit wavelength counter with 0.1 nm resolution, and wavelength accuracy of 1 nm when used with a 1200 lines/mm grating. The instrument has a 125 mm focal length, an optical axis height of 2.0 inches (50.8 mm), and weighs 4 lbs. (1.8 kg). Fixed slits, ranging from 50 µm to 6.32 mm in width, are sold separately and installed in pre-mounted holders at the input and output ports. Gratings of 30 x 30 mm size are interchangeable and sold separately, enabling spectral coverage from 200 nm to 23 µm. The monochromator is delivered fully assembled and pre-aligned, and includes a mounting flange sized at 1.5 inch.
The 77250B-FH is a fully assembled, pre-aligned, Hand Operated Monochromator. The monochromator is based on an Ebert-Fastie design, placing the grating out of the path of the entrance and exit slits to eliminate re-entrant spectra. The hand operated design allows for output wavelength adjustment as accurate as 1 nm via a four digit counter display, with 0.1nm adjustment resolution based on horizontal markings on the counter. The fixed slit assemblies are ideal for general laboratory or academic use, in which a high accuracy and repeatability (especially at high resolution) are desirable. They also provide a cheaper solution than the micrometer adjustable slit version of this monochromator, the 77250B-MC, when only a few slit widths are required. Two slit holders are pre-installed at the input and output ports. Fixed slits ranging from 50 µm to 6.32 mm in width are sold separately and interchangeable, depending on the output resolution desired. The 77250B-FH monochromator base model doesn't include a grating yet. We offer a variety of 77250B diffraction gratings, which are sold separately, covering a wavelength range from 200 nm to 23 µm. They can be easily installed and interchanged, depending on the needs of your application. An optional mounting kit can be purchased separately to mount the monochromator in a setup with an easily adjustable optical axis height to match that of a source and/or detector.
| Newport MKS | |
|---|---|
| Product Category | Monochromators |
| Product Number | 77250B-FH |
| Product Name | 1/8 m Monochromator, Hand Operated, Fixed Slit Assembly |
| Wavelength Resolution | 0.1000 nm (1 Å) |