Newport MKS Fiber Optic Illuminator, 150 W QTH 66088

Description
The 66088 Fiber Optic Illuminator is a cost effective, 150 Watt Quartz Tungsten Halogen (QTH) light source designed specifically for machine vision lighting. The 66088 features a DC-regulated output, which is stabilized to ±0.5%. Precision regulation is essential for machine vision applications, where variation to input line voltages would otherwise effect the image capture. The 66088 maintains a compact size, while offering features such as remote intensity control, Universal AC Input Power, and color filtering capability. The 66088 includes a 150 W lamp which fits into a pre-aligned mount, so no alignment is necessary when replacing lamps. The nosepiece is compatible with all of Oriel's standard fiber optic cabling offerings. Any fiber bundle or liquid light guide terminated with an 11 mm OD ferrule will couple to the 66088 using a 77817 flange adapter (sold separately).
Request a Quote
Description
The 66088 Fiber Optic Illuminator is a cost effective, 150 Watt Quartz Tungsten Halogen (QTH) light source designed specifically for machine vision lighting. The 66088 features a DC-regulated output, which is stabilized to ±0.5%. Precision regulation is essential for machine vision applications, where variation to input line voltages would otherwise effect the image capture. The 66088 maintains a compact size, while offering features such as remote intensity control, Universal AC Input Power, and color filtering capability. The 66088 includes a 150 W lamp which fits into a pre-aligned mount, so no alignment is necessary when replacing lamps. The nosepiece is compatible with all of Oriel's standard fiber optic cabling offerings. Any fiber bundle or liquid light guide terminated with an 11 mm OD ferrule will couple to the 66088 using a 77817 flange adapter (sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Illuminator, 150 W QTH - 66088 - Newport MKS
Irvine, CA, United States
Fiber Optic Illuminator, 150 W QTH
66088
Fiber Optic Illuminator, 150 W QTH 66088
The 66088 Fiber Optic Illuminator is a cost effective, 150 Watt Quartz Tungsten Halogen (QTH) light source designed specifically for machine vision lighting. The 66088 features a DC-regulated output, which is stabilized to ±0.5%. Precision regulation is essential for machine vision applications, where variation to input line voltages would otherwise effect the image capture. The 66088 maintains a compact size, while offering features such as remote intensity control, Universal AC Input Power, and color filtering capability. The 66088 includes a 150 W lamp which fits into a pre-aligned mount, so no alignment is necessary when replacing lamps. The nosepiece is compatible with all of Oriel's standard fiber optic cabling offerings. Any fiber bundle or liquid light guide terminated with an 11 mm OD ferrule will couple to the 66088 using a 77817 flange adapter (sold separately).

The 66088 Fiber Optic Illuminator is a cost effective, 150 Watt Quartz Tungsten Halogen (QTH) light source designed specifically for machine vision lighting. The 66088 features a DC-regulated output, which is stabilized to ±0.5%. Precision regulation is essential for machine vision applications, where variation to input line voltages would otherwise effect the image capture. The 66088 maintains a compact size, while offering features such as remote intensity control, Universal AC Input Power, and color filtering capability.

The 66088 includes a 150 W lamp which fits into a pre-aligned mount, so no alignment is necessary when replacing lamps.

The nosepiece is compatible with all of Oriel's standard fiber optic cabling offerings. Any fiber bundle or liquid light guide terminated with an 11 mm OD ferrule will couple to the 66088 using a 77817 flange adapter (sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 66088
Product Name Fiber Optic Illuminator, 150 W QTH
Unlock Full Specs
to access all available technical data

Similar Products