The 66088-LED50 is a 50 W white LED fiber-optic illuminator for microscopy, spectroscopy, and machine vision. It emits visible light from 420 nm to 780 nm with no UV or IR, at 6,500 K color temperature and 0.98 W optical output. Measuring 225 x 100 x 111 mm and weighing 2.2 kg, it features a 20 mm adapter socket for fiber guides. Intensity can be controlled manually, via 0-5 VDC analog input, or PWM (up to 100 kHz), with external trigger mode under 10 μsec response. Powered by 90-250 V AC, it consumes 65 W max and is cooled by a high-speed fan. Rated for 0-50 °C and 20-80% RH, it has a 30,000-hour lifespan and CE compliance.
The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits to traditional arc or QTH light sources include a much more energy efficient operation and a much longer lifetime, with a typical 30,000 hour operation time. This light source can be used as a simple plug and play, standalone device by using the knobs on the front panel, or can be integrated into a fully automated system.
Light intensity can be controlled by the knob on the front panel, an external 0-5 VDC power supply, or with pulse width modulation from an external digital signal. The 66088-LED50 is ideal for fiber coupled applications. A liquid light guide should be used due to its high transmittance in the visible wavelength range. For coupling a light guide with Oriel’s 11 mm ferrule termination, contact your Newport Technical Sales Engineer for advice on optimum coupling. The adapter on the front of the light source is also adjustable, capable of fitting most existing light guides in a setup.
Please note that this model is not RoHS compliant, therefore it is not CE certified.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 66088-LED50 |
| Product Name | LED Light Source, Visible, 50 W, Fiber Optic Coupling Output (RoHS and / or CE Pending) |
| Power | 50 watts |